Logitech 910-005235 input device accessory USB receiver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
163640
Info modified on:
05 Mar 2025, 11:12:41
Short summary description Logitech 910-005235 input device accessory USB receiver:
Logitech 910-005235, USB receiver, 9 mm, 6 mm, 15 mm, 1,23 g, Black, Silver
Long summary description Logitech 910-005235 input device accessory USB receiver:
Logitech 910-005235. Product type: USB receiver, Device type: Mouse / Keyboard, Brand compatibility: Logitech. Width: 9 mm, Depth: 6 mm, Height: 15 mm, Weight: 1,23 g. Product color: Black, Silver