Linksys LGS528-EU network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
156283
Info modified on:
14 Mar 2024, 18:53:06
Short summary description Linksys LGS528-EU network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:
Linksys LGS528-EU, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U
Long summary description Linksys LGS528-EU network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:
Linksys LGS528-EU. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U