Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41494
Info modified on:
23 Jul 2024, 21:29:44
Short summary description Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black:
Lenovo ThinkCentre M72e, 2,9 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD±RW, Windows 7 Professional
Long summary description Lenovo ThinkCentre M72e Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black:
Lenovo ThinkCentre M72e. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC