Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64209
Info modified on:
02 Feb 2025, 23:06:42
Short summary description Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad T430, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad T430 Intel® Core™ i7 i7-3520M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad T430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black