Lenovo D27-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
7964
Info modified on:
25 Mar 2025, 16:22:12
Short summary description Lenovo D27-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
Lenovo D27-30, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black
Long summary description Lenovo D27-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
Lenovo D27-30. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black