Lenovo ThinkPad L15 Gen 1 (AMD) AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Nordic Black

https://images.icecat.biz/img/gallery/86187535_2826679310.jpg
Brand:
Product family:
Product series:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39039
Info modified on:
23 Apr 2025, 15:54:45
Short summary description Lenovo ThinkPad L15 Gen 1 (AMD) AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Nordic Black:

Lenovo ThinkPad L15 Gen 1 (AMD), AMD Ryzen™ 5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad L15 Gen 1 (AMD) AMD Ryzen™ 5 4500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Nordic Black:

Lenovo ThinkPad L15 Gen 1 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Embed the product datasheet into your content.