Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 35,6 cm (14") 2K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22209
Info modified on:
23 Jan 2025, 19:02:37
Short summary description Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 35,6 cm (14") 2K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad T460p, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 16 GB, 512 GB
Long summary description Lenovo ThinkPad T460p Intel® Core™ i7 i7-6820HQ Laptop 35,6 cm (14") 2K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad T460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: 2K Ultra HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product color: Black