Lenovo ThinkCentre M75q AMD Ryzen™ 3 PRO 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49116
Info modified on:
11 Nov 2024, 16:50:25
Short summary description Lenovo ThinkCentre M75q AMD Ryzen™ 3 PRO 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
Lenovo ThinkCentre M75q, 3,3 GHz, AMD Ryzen™ 3 PRO, 3200GE, 8 GB, 256 GB, Windows 10 Pro
Long summary description Lenovo ThinkCentre M75q AMD Ryzen™ 3 PRO 3200GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
Lenovo ThinkCentre M75q. Processor frequency: 3,3 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor model: 3200GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black