Kingston Technology DataTraveler 101 G2 USB flash drive 8 GB USB Type-A 2.0 Red

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70184
Info modified on:
04 Apr 2025, 11:02:51
Short summary description Kingston Technology DataTraveler 101 G2 USB flash drive 8 GB USB Type-A 2.0 Red:
Kingston Technology DataTraveler 101 G2, 8 GB, USB Type-A, 2.0, 10 MB/s, Swivel, Red
Long summary description Kingston Technology DataTraveler 101 G2 USB flash drive 8 GB USB Type-A 2.0 Red:
Kingston Technology DataTraveler 101 G2. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Swivel, Product color: Red