Huawei LST7X24BX6S0 network switch module

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
1153
Info modified on:
22 Mar 2023, 15:20:01
Short summary description Huawei LST7X24BX6S0 network switch module:
Huawei LST7X24BX6S0, SFP, SFP+, 1000BASE-X, 10GBASE-X, CloudEngine S12700, 129 W, 397,2 mm, 430,4 mm
Long summary description Huawei LST7X24BX6S0 network switch module:
Huawei LST7X24BX6S0. Fiber optic connector: SFP, SFP+, Fiber ethernet cabling technology: 1000BASE-X, 10GBASE-X. Compatibility: CloudEngine S12700. Power consumption (typical): 129 W. Width: 397,2 mm, Depth: 430,4 mm, Height: 35,1 mm