HP NVIDIA GT 730 GeForce GT 730 2 GB GDDR3

https://images.icecat.biz/img/gallery/35836539_1564842045.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
465136
Info modified on:
15 Jun 2024, 04:18:47
Short summary description HP NVIDIA GT 730 GeForce GT 730 2 GB GDDR3:

HP NVIDIA GT 730, GeForce GT 730, 2 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express x8 2.0

Long summary description HP NVIDIA GT 730 GeForce GT 730 2 GB GDDR3:

HP NVIDIA GT 730. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x8 2.0. Cooling type: Active

Embed the product datasheet into your content.