HP Pavilion Wave 600-a059na Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black

https://images.icecat.biz/img/gallery/54406454_2766138900.jpg
Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
24011
Info modified on:
26 Jun 2024, 05:15:20
Short summary description HP Pavilion Wave 600-a059na Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

HP Pavilion Wave 600-a059na, 2,2 GHz, Intel® Core™ i5, i5-6400T, 8 GB, 1,13 TB, Windows 10 Home

Long summary description HP Pavilion Wave 600-a059na Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Mini Tower PC Black:

HP Pavilion Wave 600-a059na. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Embed the product datasheet into your content.