HP TouchSmart 600-1205fr 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black

https://images.icecat.biz/img/gallery/35715250_6670085657.jpg
Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
9204
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP TouchSmart 600-1205fr 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black:

HP TouchSmart 600-1205fr, 58,4 cm (23"), Full HD, 4 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description HP TouchSmart 600-1205fr 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black:

HP TouchSmart 600-1205fr. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 1,86 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel HD. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black

Embed the product datasheet into your content.