HP Compaq Elite 8000 SFF Intel® Core™2 Duo 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17305
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Compaq Elite 8000 SFF Intel® Core™2 Duo 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:
HP Compaq Elite 8000 SFF, 2,26 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional
Long summary description HP Compaq Elite 8000 SFF Intel® Core™2 Duo 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:
HP Compaq Elite 8000 SFF. Processor frequency: 2,26 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7,6 kg. Product color: Black