HP Compaq 8000 Elite SFF Intel® Pentium® E5300 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
7128
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq 8000 Elite SFF Intel® Pentium® E5300 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:
HP Compaq 8000 Elite SFF, 2,6 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional
Long summary description HP Compaq 8000 Elite SFF Intel® Pentium® E5300 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:
HP Compaq 8000 Elite SFF. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 7,6 kg