HP Compaq 615 AMD Athlon X2 Dual-Core QL-66 Laptop 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD 802.11g Windows 7 Home Premium Black

https://images.icecat.biz/img/gallery/3669757_3428461663.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31787
Info modified on:
22 Jan 2025, 04:58:29
Short summary description HP Compaq 615 AMD Athlon X2 Dual-Core QL-66 Laptop 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD 802.11g Windows 7 Home Premium Black:

HP Compaq 615, AMD Athlon X2 Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description HP Compaq 615 AMD Athlon X2 Dual-Core QL-66 Laptop 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD 802.11g Windows 7 Home Premium Black:

HP Compaq 615. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor model: QL-66, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Product color: Black

Embed the product datasheet into your content.