HP T7T61AA graphics card NVIDIA Quadro M6000 24 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
125812
Info modified on:
25 Oct 2023, 18:08:57
Short summary description HP T7T61AA graphics card NVIDIA Quadro M6000 24 GB GDDR5:
HP T7T61AA, Quadro M6000, 24 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express x16 3.0
Long summary description HP T7T61AA graphics card NVIDIA Quadro M6000 24 GB GDDR5:
HP T7T61AA. Graphics processor family: NVIDIA, Graphics processor: Quadro M6000. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active