HP Chromebook 13 G1 Intel® Core™ m3 m3-6Y30 33,8 cm (13.3") Touchscreen Quad HD+ 4 GB LPDDR3-SDRAM 32 GB eMMC ChromeOS US International Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37936
Info modified on:
22 Jan 2025, 05:54:17
Short summary description HP Chromebook 13 G1 Intel® Core™ m3 m3-6Y30 33,8 cm (13.3") Touchscreen Quad HD+ 4 GB LPDDR3-SDRAM 32 GB eMMC ChromeOS US International Silver:
HP Chromebook 13 G1, Intel® Core™ m3, 0,9 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 4 GB, 32 GB
Long summary description HP Chromebook 13 G1 Intel® Core™ m3 m3-6Y30 33,8 cm (13.3") Touchscreen Quad HD+ 4 GB LPDDR3-SDRAM 32 GB eMMC ChromeOS US International Silver:
HP Chromebook 13 G1. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Silver