HP OfficeJet 5615 Thermal inkjet A4 1200 x 1200 DPI 7,2 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49479
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP OfficeJet 5615 Thermal inkjet A4 1200 x 1200 DPI 7,2 ppm:
HP OfficeJet 5615, Thermal inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, White
Long summary description HP OfficeJet 5615 Thermal inkjet A4 1200 x 1200 DPI 7,2 ppm:
HP OfficeJet 5615. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 2,9 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product color: Black, White