HP EliteDisplay E222 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver

https://images.icecat.biz/img/gallery/36686780_5538646947.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
101396
Info modified on:
30 Dec 2024, 17:24:03
Short summary description HP EliteDisplay E222 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E222, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E222 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E222. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Embed the product datasheet into your content.