HP X2 210 G2 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51504
Info modified on:
21 Aug 2024, 18:41:04
Short summary description HP X2 210 G2 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
HP X2 210 G2, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB
Long summary description HP X2 210 G2 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
HP X2 210 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Operating system installed: Windows 10 Pro. Product color: Silver