HP Pavilion 17-f221nf AMD E E1-6010 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

https://images.icecat.biz/img/gallery/24217472_3949583777.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8423
Info modified on:
29 Jan 2025, 18:13:04
Short summary description HP Pavilion 17-f221nf AMD E E1-6010 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP Pavilion 17-f221nf, AMD E, 1,35 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description HP Pavilion 17-f221nf AMD E E1-6010 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP Pavilion 17-f221nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1,35 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Embed the product datasheet into your content.