HP ENVY Phoenix 810-490nf Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Mini Tower PC Black

https://images.icecat.biz/img/gallery/26032216_3493781617.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
8163
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP ENVY Phoenix 810-490nf Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Mini Tower PC Black:

HP ENVY Phoenix 810-490nf, 3,2 GHz, Intel® Core™ i5, 8 GB, 3 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description HP ENVY Phoenix 810-490nf Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Mini Tower PC Black:

HP ENVY Phoenix 810-490nf. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Embed the product datasheet into your content.