HP Compaq CQ2925EF AMD E E1-1200 4 GB DDR3-SDRAM 2 TB HDD Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6576
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP Compaq CQ2925EF AMD E E1-1200 4 GB DDR3-SDRAM 2 TB HDD Windows 8 Mini Tower PC Black:
HP Compaq CQ2925EF, 1,4 GHz, AMD E, 4 GB, 2 TB, DVD Super Multi, Windows 8
Long summary description HP Compaq CQ2925EF AMD E E1-1200 4 GB DDR3-SDRAM 2 TB HDD Windows 8 Mini Tower PC Black:
HP Compaq CQ2925EF. Processor frequency: 1,4 GHz, Processor family: AMD E, Processor model: E1-1200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC. Product color: Black