HP Compaq Elite 8300 CMT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

https://images.icecat.biz/img/gallery/4717872_2683949764.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
10869
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Compaq Elite 8300 CMT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

HP Compaq Elite 8300 CMT, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 CMT Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

HP Compaq Elite 8300 CMT. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Product type: PC. Weight: 11,2 kg. Product color: Black

Embed the product datasheet into your content.