HP NVIDIA Quadro K4000 3GB 1st GFX Quadro 4000 GDDR5

https://images.icecat.biz/img/norm/high/17907486-9432.jpg
Brand:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
52714
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA Quadro K4000 3GB 1st GFX Quadro 4000 GDDR5:

HP NVIDIA Quadro K4000 3GB 1st GFX, Quadro 4000, 3 GB, GDDR5, 192 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description HP NVIDIA Quadro K4000 3GB 1st GFX Quadro 4000 GDDR5:

HP NVIDIA Quadro K4000 3GB 1st GFX. Graphics processor family: NVIDIA, Graphics processor: Quadro 4000. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Embed the product datasheet into your content.