HP Pavilion g7-2241sf Intel® Pentium® B980 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

https://images.icecat.biz/img/gallery/17724629_8573666482.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
7874
Info modified on:
27 Jan 2025, 08:13:36
Short summary description HP Pavilion g7-2241sf Intel® Pentium® B980 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

HP Pavilion g7-2241sf, Intel® Pentium®, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP Pavilion g7-2241sf Intel® Pentium® B980 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

HP Pavilion g7-2241sf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Embed the product datasheet into your content.