HP Pavilion g7-2140sf Intel® Pentium® B950 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10655
Info modified on:
29 Jan 2025, 18:21:46
Short summary description HP Pavilion g7-2140sf Intel® Pentium® B950 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:
HP Pavilion g7-2140sf, Intel® Pentium®, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB
Long summary description HP Pavilion g7-2140sf Intel® Pentium® B950 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:
HP Pavilion g7-2140sf. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black