HP Compaq Elite 8300 CMT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 310 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17747
Info modified on:
07 Oct 2024, 16:44:32
Short summary description HP Compaq Elite 8300 CMT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 310 Windows 7 Professional Micro Tower PC Black:
HP Compaq Elite 8300 CMT, 3,4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Long summary description HP Compaq Elite 8300 CMT Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 310 Windows 7 Professional Micro Tower PC Black:
HP Compaq Elite 8300 CMT. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® NVS™ 310. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Product type: PC