HP Dual Hinge Notebook Stand Black

https://images.icecat.biz/img/norm/high/8103946-HP.jpg
Brand:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44245
Info modified on:
26 Jan 2018, 03:04:16
Short summary description HP Dual Hinge Notebook Stand Black:

HP Dual Hinge Notebook Stand, Black, 7 kg, 220 mm, 300 mm, 360 mm, 3,4 kg

Long summary description HP Dual Hinge Notebook Stand Black:

HP Dual Hinge Notebook Stand. Product color: Black, Maximum weight capacity: 7 kg. Width: 220 mm, Depth: 300 mm, Height: 360 mm. Compatibility: Compaq 515 Notebook PC Compaq 610 Notebook PC Compaq Mini 102 HP 3105m Notebook PC HP 425 Notebook...

Embed the product datasheet into your content.