HP Z2 G4 Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower Workstation Black

https://images.icecat.biz/img/gallery/70442884_0410291104.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
67260
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z2 G4 Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower Workstation Black:

HP Z2 G4, 3,6 GHz, Intel® Core™ i7, 32 GB, 2,51 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z2 G4 Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower Workstation Black:

HP Z2 G4. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation

Embed the product datasheet into your content.