HP 290 G2 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

https://images.icecat.biz/img/gallery/80459013_9334158112.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
19017
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP 290 G2 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP 290 G2, 3,6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 500 GB, Windows 10 Pro

Long summary description HP 290 G2 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP 290 G2. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black

Embed the product datasheet into your content.