HP ProDesk 400 G6 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver

https://images.icecat.biz/img/gallery/79860728_1945956828.jpg
Brand:
Product family:
Product series:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
78154
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 400 G6, 3 GHz, Intel® Core™ i5, i5-8500, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 400 G6. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black, Silver

Embed the product datasheet into your content.