HP 17-ak045nf AMD A6 A6-9220 Laptop 43,9 cm (17.3") HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Black, Silver

https://images.icecat.biz/img/gallery/img_37608564_high_1507849375_4098_11264.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13568
Info modified on:
23 Jan 2025, 19:22:52
Short summary description HP 17-ak045nf AMD A6 A6-9220 Laptop 43,9 cm (17.3") HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Black, Silver:

HP 17-ak045nf, AMD A6, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 12 GB, 1 TB

Long summary description HP 17-ak045nf AMD A6 A6-9220 Laptop 43,9 cm (17.3") HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Black, Silver:

HP 17-ak045nf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver

Embed the product datasheet into your content.