HP ProDesk 600 G6 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black

https://images.icecat.biz/img/gallery/85841204_6965953875.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
50950
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP ProDesk 600 G6 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 600 G6, 3,1 GHz, Intel® Core™ i5, 16 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 600 G6 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 600 G6. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Embed the product datasheet into your content.