HP NVIDIA Quadro P2000 5 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109766
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP NVIDIA Quadro P2000 5 GB GDDR5:
HP NVIDIA Quadro P2000, Quadro P2000, 5 GB, GDDR5, 160 bit, 5120 x 2880 pixels, PCI Express x16 3.0
Long summary description HP NVIDIA Quadro P2000 5 GB GDDR5:
HP NVIDIA Quadro P2000. Graphics processor family: NVIDIA, Graphics processor: Quadro P2000. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5, Memory bus: 160 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active