HP ElitePad 1000 G2 Intel Atom® 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver

https://images.icecat.biz/img/gallery/21844729_2282633504.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
93281
Info modified on:
14 Mar 2024, 19:14:40
Short summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:

HP ElitePad 1000 G2, 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 10 Pro, Black, Silver

Long summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:

HP ElitePad 1000 G2. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 680 g. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Embed the product datasheet into your content.