HP Pro x2 612 G2 Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18215
Info modified on:
07 Oct 2024, 21:43:50
Short summary description HP Pro x2 612 G2 Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
HP Pro x2 612 G2, Intel® Core™ i7, 1,3 GHz, 30,5 cm (12"), 1920 x 1280 pixels, 8 GB, 512 GB
Long summary description HP Pro x2 612 G2 Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1,3 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Pro. Product color: Black