Hozelock 2150 water hose fitting Tap connector PVC Grey, Red, Yellow 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
26339
Info modified on:
12 Jul 2019, 11:40:13
Short summary description Hozelock 2150 water hose fitting Tap connector PVC Grey, Red, Yellow 1 pc(s):

Hozelock 2150, Tap connector, 3/4", PVC, Grey, Red, Yellow

Long summary description Hozelock 2150 water hose fitting Tap connector PVC Grey, Red, Yellow 1 pc(s):

Hozelock 2150. Quantity per pack: 1 pc(s). Package width: 135 mm, Package depth: 86 mm, Package height: 350 mm