Hoover Steam Capsule CAP1700D 011 Steam mop 0,7 L 1700 W Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
138257
Info modified on:
20 May 2025, 01:43:41
Short summary description Hoover Steam Capsule CAP1700D 011 Steam mop 0,7 L 1700 W Blue:
Hoover Steam Capsule CAP1700D 011, Steam mop, 0,7 L, Blue, Buttons, 7 m, 1700 W
Long summary description Hoover Steam Capsule CAP1700D 011 Steam mop 0,7 L 1700 W Blue:
Hoover Steam Capsule CAP1700D 011. Type: Steam mop, Capacity: 0,7 L, Product color: Blue. Power: 1700 W. Cleaning surfaces: Laminate, Wood, Warm-up time: 0,18 s, Ready time: 0,5 min. Weight: 3 kg, Width: 305 mm, Depth: 176 mm. Included brush type: Rectangular cleaning brush, Triangular cleaning brush, Number of microfiber pads included: 2 pc(s)