HKS Scala II projection screen 16:9

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
4879
Info modified on:
11 Mar 2024, 09:14:46
Short summary description HKS Scala II projection screen 16:9:
HKS Scala II, Manual, 3 m, 169 cm, 16:9, White
Long summary description HKS Scala II projection screen 16:9:
HKS Scala II. Drive type: Manual, Viewable screen width (W): 3 m, Viewable screen height (H): 169 cm, Native aspect ratio: 16:9. Product color: White