Grundig 32 GHB 5000 81,3 cm (32") HD Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46559
Info modified on:
27 May 2024, 14:24:52
Short summary description Grundig 32 GHB 5000 81,3 cm (32") HD Black:
Grundig 32 GHB 5000, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-C2, DVB-S, DVB-S2, DVB-T, DVB-T2, Black
Long summary description Grundig 32 GHB 5000 81,3 cm (32") HD Black:
Grundig 32 GHB 5000. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-S, DVB-S2, DVB-T, DVB-T2. Product color: Black