GIGABYTE GA-H310TN Intel® H310 LGA 1151 (Socket H4) mini ITX

https://images.icecat.biz/img/gallery/59332060_1930239319.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56291
Info modified on:
30 Oct 2024, 13:06:44
Short summary description GIGABYTE GA-H310TN Intel® H310 LGA 1151 (Socket H4) mini ITX:

GIGABYTE GA-H310TN, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 16 GB, SO-DIMM

Long summary description GIGABYTE GA-H310TN Intel® H310 LGA 1151 (Socket H4) mini ITX:

GIGABYTE GA-H310TN. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, PCI Express, SATA. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. Motherboard form factor: mini ITX, Motherboard chipset family: Intel, Motherboard chipset: Intel® H310

Embed the product datasheet into your content.