GIGABYTE GV-N630-2GI graphics card NVIDIA GeForce GT 630 2 GB GDDR3

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
160173
Info modified on:
02 Sept 2024, 20:28:34
Short summary description GIGABYTE GV-N630-2GI graphics card NVIDIA GeForce GT 630 2 GB GDDR3:
GIGABYTE GV-N630-2GI, GeForce GT 630, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description GIGABYTE GV-N630-2GI graphics card NVIDIA GeForce GT 630 2 GB GDDR3:
GIGABYTE GV-N630-2GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630, Processor frequency: 810 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active