GIGABYTE GA-N3050N-D3H (rev. 1.0) BGA 1170 mini ITX
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82000
Info modified on:
30 Oct 2024, 13:04:13
Short summary description GIGABYTE GA-N3050N-D3H (rev. 1.0) BGA 1170 mini ITX:
GIGABYTE GA-N3050N-D3H (rev. 1.0), Intel, BGA 1170, Intel® Celeron® Dual-Core, 1333,1600 MHz, N3050, 6 W
Long summary description GIGABYTE GA-N3050N-D3H (rev. 1.0) BGA 1170 mini ITX:
GIGABYTE GA-N3050N-D3H (rev. 1.0). Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron® Dual-Core. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Memory slots type: SO-DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Graphics card family: Intel, Maximum resolution: 3840 x 2160 pixels. Ethernet interface type: Gigabit Ethernet