Fujitsu LIFEBOOK Q2010 Intel® Core™ Solo 30,7 cm (12.1") 1 GB DDR2-SDRAM 60 GB 945GMS Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44089
Info modified on:
25 Jan 2025, 22:24:44
Short summary description Fujitsu LIFEBOOK Q2010 Intel® Core™ Solo 30,7 cm (12.1") 1 GB DDR2-SDRAM 60 GB 945GMS Windows XP Professional:
Fujitsu LIFEBOOK Q2010, Intel® Core™ Solo, 1,2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 1 GB, 60 GB
Long summary description Fujitsu LIFEBOOK Q2010 Intel® Core™ Solo 30,7 cm (12.1") 1 GB DDR2-SDRAM 60 GB 945GMS Windows XP Professional:
Fujitsu LIFEBOOK Q2010. Processor family: Intel® Core™ Solo, Processor frequency: 1,2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: 945GMS. Operating system installed: Windows XP Professional. Weight: 1 kg