Fujitsu AMILO A widescreen Amilo A-1667G MN 80106 AMD Athlon 39,1 cm (15.4") 2 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25981
Info modified on:
29 Jan 2025, 18:51:24
Short summary description Fujitsu AMILO A widescreen Amilo A-1667G MN 80106 AMD Athlon 39,1 cm (15.4") 2 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition:
Fujitsu AMILO A widescreen Amilo A-1667G MN 80106, AMD Athlon, 2,2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 100 GB
Long summary description Fujitsu AMILO A widescreen Amilo A-1667G MN 80106 AMD Athlon 39,1 cm (15.4") 2 GB DDR-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition:
Fujitsu AMILO A widescreen Amilo A-1667G MN 80106. Processor family: AMD Athlon, Processor frequency: 2,2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 3,1 kg