Fujitsu ASYA09LGC Split system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
137027
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ASYA09LGC Split system:
Fujitsu ASYA09LGC, Split system, Cooling, Heating, 2150 BTU/h, 2752 BTU/h, 630 W, 750 W
Long summary description Fujitsu ASYA09LGC Split system:
Fujitsu ASYA09LGC. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity (max): 2150 BTU/h. Power consumption (cooling) (max): 630 W, Power consumption (heating) (max): 750 W, Power requirements: 230 V, 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Indoor unit weight: 7,5 kg