Erazer X7825 (MD98416) Intel® Core™ i7 i7-4700MQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black

https://images.icecat.biz/img/norm/high/19382009-3662.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29610
Info modified on:
27 Jan 2025, 08:42:55
Short summary description Erazer X7825 (MD98416) Intel® Core™ i7 i7-4700MQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black:

Erazer X7825 (MD98416), Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description Erazer X7825 (MD98416) Intel® Core™ i7 i7-4700MQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Black:

Erazer X7825 (MD98416). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black

Embed the product datasheet into your content.