Epson EB-685W Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
385785
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson EB-685W Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
Epson EB-685W, 3500 ANSI lumens, 3LCD, WXGA (1280x800), 14000:1, 16:10, 1524 - 2540 mm (60 - 100")
Long summary description Epson EB-685W Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
Epson EB-685W. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 3.7 mm, Fixed focal length: 3,7 mm. Video processing: 10 bit, Color modes (2D): Cinema, Dynamic, Video color modes: Dynamic, Cinema, Presentation, sRGB, Blackboard. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B